Vishay Intertechnology, Inc. RES 1.13K OHM 1/2W 0.1% AXIAL CMF551K1300BEEA70

Description
RES 1.13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/2W 0.1% AXIAL - CMF551K1300BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/2W 0.1% AXIAL
CMF551K1300BEEA70
RES 1.13K OHM 1/2W 0.1% AXIAL CMF551K1300BEEA70
RES 1.13Kohm 1/2W 0.1% AXIAL

RES 1.13Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1300BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1300BEEA70-ND
Through Hole Resistors CMF551K1300BEEA70-ND
1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.13K .1% T-9 Ea E3 Vishay - 67P8828 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.13K .1% T-9 Ea E3 Vishay
67P8828
Cmf-55-70 1.13K .1% T-9 Ea E3 Vishay 67P8828
CMF-55-70 1.13K .1% T-9 EA e3

CMF-55-70 1.13K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1300BEEA70 CMF551K1300BEEA70-ND 67P8828
Product Name RES 1.13K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 1.13K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details