Vishay Intertechnology, Inc. RES 1.11K OHM 1/2W 0.1% AXIAL CMF551K1100BHEK

Description
RES 1.11Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.11Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.11K OHM 1/2W 0.1% AXIAL - CMF551K1100BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11K OHM 1/2W 0.1% AXIAL
CMF551K1100BHEK
RES 1.11K OHM 1/2W 0.1% AXIAL CMF551K1100BHEK
RES 1.11Kohm 1/2W 0.1% AXIAL

RES 1.11Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1100BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1100BHEK-ND
Through Hole Resistors CMF551K1100BHEK-ND
1.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.11K .1% T-2 Ek E3 Vishay - 67P8826 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.11K .1% T-2 Ek E3 Vishay
67P8826
Cmf-55 1.11K .1% T-2 Ek E3 Vishay 67P8826
CMF-55 1.11K .1% T-2 EK e3

CMF-55 1.11K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1100BHEK CMF551K1100BHEK-ND 67P8826
Product Name RES 1.11K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.11K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details