Metal Film Resistors - Through Hole 1/4watt 1.1Kohms 1%
Metal Film Resistors 1/4watt 1.1Kohms 1% Product overview: CMF551K1000FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K1000FKEK can be used for catalog matching and distributor lookup.
1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 1.1K 1% T-1 EK e3
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF551K1000FKEK | 53-CMF551K1000FKEK | CMF551K1000FKEK-ND | 48P5773 |
| Product Name | Metal Film Resistors - | Resistor | Through Hole Resistors | Cmf-55 1.1K 1% T-1 Ek E3 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Resistance Range | 1100 ohms | 1100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 250 volts |