Vishay Intertechnology, Inc. RES 1.1K OHM 1/2W 1% AXIAL CMF551K1000FKEA70

Description
RES 1.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/2W 1% AXIAL - CMF551K1000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/2W 1% AXIAL
CMF551K1000FKEA70
RES 1.1K OHM 1/2W 1% AXIAL CMF551K1000FKEA70
RES 1.1Kohm 1/2W 1% AXIAL

RES 1.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1000FKEA70-ND
Through Hole Resistors CMF551K1000FKEA70-ND
1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.1K 1% T-1 Ea E3 Vishay - 67P8815 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.1K 1% T-1 Ea E3 Vishay
67P8815
Cmf-55-70 1.1K 1% T-1 Ea E3 Vishay 67P8815
CMF-55-70 1.1K 1% T-1 EA e3

CMF-55-70 1.1K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1000FKEA70 CMF551K1000FKEA70-ND 67P8815
Product Name RES 1.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.1K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers