Vishay Intertechnology, Inc. RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 1100 ohm, THROUGH HOLE MOUNT CMF551K1000FKBF39

Description
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 1100ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet
Description
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 1100ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 1100 ohm, THROUGH HOLE MOUNT - CMF551K1000FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 1100 ohm, THROUGH HOLE MOUNT
CMF551K1000FKBF39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 1100 ohm, THROUGH HOLE MOUNT CMF551K1000FKBF39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 1100ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 1100ohm, THROUGH HOLE MOUNT

Supplier's Site
Through Hole Resistors - CMF551K1000FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1000FKBF39-ND
Through Hole Resistors CMF551K1000FKBF39-ND
1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 1.1K 1% T-1 B14 Vishay - 67P8814 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 1.1K 1% T-1 B14 Vishay
67P8814
Cmf-55-39 1.1K 1% T-1 B14 Vishay 67P8814
CMF-55-39 1.1K 1% T-1 B14

CMF-55-39 1.1K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1000FKBF39 CMF551K1000FKBF39-ND 67P8814
Product Name RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 1100 ohm, THROUGH HOLE MOUNT Through Hole Resistors Cmf-55-39 1.1K 1% T-1 B14 Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details