Vishay Precision Group Metal Film Resistors - CMF551K1000FHEK

Description
Metal Film Resistors - Through Hole 1.1Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1.1Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K1000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K1000FHEK
Metal Film Resistors - CMF551K1000FHEK
Metal Film Resistors - Through Hole 1.1Kohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 1.1Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF551K1000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1000FHEK-ND
Through Hole Resistors CMF551K1000FHEK-ND
1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.1K 1% T-2 Ek E3 Vishay - 67P8812 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.1K 1% T-2 Ek E3 Vishay
67P8812
Cmf-55 1.1K 1% T-2 Ek E3 Vishay 67P8812
CMF-55 1.1K 1% T-2 EK e3

CMF-55 1.1K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1000FHEK CMF551K1000FHEK-ND 67P8812
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.1K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details