Vishay Precision Group RES 1.10K OHM 1% 50PPM 1/2W CMF551K1000FHEB

Description
RES 1.10Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.10Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM 1% 50PPM 1/2W - CMF551K1000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1% 50PPM 1/2W
CMF551K1000FHEB
RES 1.10K OHM 1% 50PPM 1/2W CMF551K1000FHEB
RES 1.10Kohm 1% 50PPM 1/2W

RES 1.10Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.10KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.10KHFCT-ND
Through Hole Resistors CMF1.10KHFCT-ND
1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.10KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.10KHFTR-ND
Through Hole Resistors CMF1.10KHFTR-ND
1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.1 Kohm, 500 Mw, 1%; Resistance Vishay - 67P8811 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.1 Kohm, 500 Mw, 1%; Resistance Vishay
67P8811
Metal Film Resistor, 1.1 Kohm, 500 Mw, 1%; Resistance Vishay 67P8811
METAL FILM RESISTOR, 1.1 KOHM, 500 MW, 1%; Resistance:1.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.1 KOHM, 500 MW, 1%; Resistance:1.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 1.1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8108
Resistor, Metal Film, 1.1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8108
RESISTOR, METAL FILM, 1.1 KOHM, 500 MW, 1%, FULL REEL; Resistance:1.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.1 KOHM, 500 MW, 1%, FULL REEL; Resistance:1.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551K1000FHEB CMF1.10KHFCT-ND 67P8811 83R8108
Product Name RES 1.10K OHM 1% 50PPM 1/2W Through Hole Resistors Metal Film Resistor, 1.1 Kohm, 500 Mw, 1%; Resistance Vishay Resistor, Metal Film, 1.1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
Resistance Range 1100 ohms 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details