Vishay Intertechnology, Inc. RES 1.1K OHM 1/2W 0.5% AXIAL CMF551K1000DHEA

Description
RES 1.1Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/2W 0.5% AXIAL - CMF551K1000DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/2W 0.5% AXIAL
CMF551K1000DHEA
RES 1.1K OHM 1/2W 0.5% AXIAL CMF551K1000DHEA
RES 1.1Kohm 1/2W 0.5% AXIAL

RES 1.1Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1000DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1000DHEA-ND
Through Hole Resistors CMF551K1000DHEA-ND
1.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K1000DHEA CMF551K1000DHEA-ND
Product Name RES 1.1K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers