Vishay Intertechnology, Inc. RES 1.1K OHM 1/2W 0.25% AXIAL CMF551K1000CEBF

Description
RES 1.1Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/2W 0.25% AXIAL - CMF551K1000CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/2W 0.25% AXIAL
CMF551K1000CEBF
RES 1.1K OHM 1/2W 0.25% AXIAL CMF551K1000CEBF
RES 1.1Kohm 1/2W 0.25% AXIAL

RES 1.1Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1000CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1000CEBF-ND
Through Hole Resistors CMF551K1000CEBF-ND
1.1 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.1K .25% T-9 B14 Vishay - 67P8805 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.1K .25% T-9 B14 Vishay
67P8805
Cmf-55 1.1K .25% T-9 B14 Vishay 67P8805
CMF-55 1.1K .25% T-9 B14

CMF-55 1.1K .25% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1000CEBF CMF551K1000CEBF-ND 67P8805
Product Name RES 1.1K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 1.1K .25% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details