Vishay Intertechnology, Inc. Through Hole Resistors CMF551K1000BHEB

Description
1.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K1000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1000BHEB-ND
Through Hole Resistors CMF551K1000BHEB-ND
1.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.1K OHM 1/2W 0.1% AXIAL - CMF551K1000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/2W 0.1% AXIAL
CMF551K1000BHEB
RES 1.1K OHM 1/2W 0.1% AXIAL CMF551K1000BHEB
RES 1.1Kohm 1/2W 0.1% AXIAL

RES 1.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.1K .1% T-2 Eb E3 Vishay - 67P8802 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.1K .1% T-2 Eb E3 Vishay
67P8802
Cmf-55 1.1K .1% T-2 Eb E3 Vishay 67P8802
CMF-55 1.1K .1% T-2 EB e3

CMF-55 1.1K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1000BHEB-ND CMF551K1000BHEB 67P8802
Product Name Through Hole Resistors RES 1.1K OHM 1/2W 0.1% AXIAL Cmf-55 1.1K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details