Vishay Intertechnology, Inc. RES 1.1K OHM 1/2W 0.1% AXIAL CMF551K1000BHBF

Description
RES 1.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/2W 0.1% AXIAL - CMF551K1000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/2W 0.1% AXIAL
CMF551K1000BHBF
RES 1.1K OHM 1/2W 0.1% AXIAL CMF551K1000BHBF
RES 1.1Kohm 1/2W 0.1% AXIAL

RES 1.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1000BHBF-ND
Through Hole Resistors CMF551K1000BHBF-ND
1.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C5881
Resistor,metal Film,11Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C5881
Resistor,Metal Film,11KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,11KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1000BHBF CMF551K1000BHBF-ND 40C5881
Product Name RES 1.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,11Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details