Vishay Intertechnology, Inc. RES 1.07K OHM 1/2W 1% AXIAL CMF551K0700FKRE70

Description
RES 1.07Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/2W 1% AXIAL - CMF551K0700FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/2W 1% AXIAL
CMF551K0700FKRE70
RES 1.07K OHM 1/2W 1% AXIAL CMF551K0700FKRE70
RES 1.07Kohm 1/2W 1% AXIAL

RES 1.07Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0700FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0700FKRE70-ND
Through Hole Resistors CMF551K0700FKRE70-ND
1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.07K 1% T-1 R36 Vishay - 67P8792 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.07K 1% T-1 R36 Vishay
67P8792
Cmf-55-70 1.07K 1% T-1 R36 Vishay 67P8792
CMF-55-70 1.07K 1% T-1 R36

CMF-55-70 1.07K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0700FKRE70 CMF551K0700FKRE70-ND 67P8792
Product Name RES 1.07K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.07K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers