Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0700FKR6

Description
1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K0700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0700FKR6-ND
Through Hole Resistors CMF551K0700FKR6-ND
1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.07K OHM 1/2W 1% AXIAL - CMF551K0700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/2W 1% AXIAL
CMF551K0700FKR6
RES 1.07K OHM 1/2W 1% AXIAL CMF551K0700FKR6
RES 1.07Kohm 1/2W 1% AXIAL

RES 1.07Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,10.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5873
Resistor,metal Film,10.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5873
Resistor,Metal Film,10.7KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10.7KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0700FKR6-ND CMF551K0700FKR6 40C5873
Product Name Through Hole Resistors RES 1.07K OHM 1/2W 1% AXIAL Resistor,metal Film,10.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers