Vishay Intertechnology, Inc. RES 1.07K OHM 1/2W 1% AXIAL CMF551K0700FKEB70

Description
RES 1.07Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/2W 1% AXIAL - CMF551K0700FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/2W 1% AXIAL
CMF551K0700FKEB70
RES 1.07K OHM 1/2W 1% AXIAL CMF551K0700FKEB70
RES 1.07Kohm 1/2W 1% AXIAL

RES 1.07Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0700FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0700FKEB70-ND
Through Hole Resistors CMF551K0700FKEB70-ND
1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.07K 1% T-1 Eb E3 Vishay - 67P8790 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.07K 1% T-1 Eb E3 Vishay
67P8790
Cmf-55-70 1.07K 1% T-1 Eb E3 Vishay 67P8790
CMF-55-70 1.07K 1% T-1 EB e3

CMF-55-70 1.07K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0700FKEB70 CMF551K0700FKEB70-ND 67P8790
Product Name RES 1.07K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.07K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details