Vishay Intertechnology, Inc. RES 1.07K OHM 1% 50PPM 1/2W CMF551K0700FHEB

Description
RES 1.07Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.07Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1% 50PPM 1/2W - CMF551K0700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1% 50PPM 1/2W
CMF551K0700FHEB
RES 1.07K OHM 1% 50PPM 1/2W CMF551K0700FHEB
RES 1.07Kohm 1% 50PPM 1/2W

RES 1.07Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.07KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.07KHFTR-ND
Through Hole Resistors CMF1.07KHFTR-ND
1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K0700FHEB CMF1.07KHFTR-ND
Product Name RES 1.07K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 1070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details