Vishay Intertechnology, Inc. RES 1.07K OHM 1/2W 1% AXIAL CMF551K0700FHBF

Description
RES 1.07Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/2W 1% AXIAL - CMF551K0700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/2W 1% AXIAL
CMF551K0700FHBF
RES 1.07K OHM 1/2W 1% AXIAL CMF551K0700FHBF
RES 1.07Kohm 1/2W 1% AXIAL

RES 1.07Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0700FHBF-ND
Through Hole Resistors CMF551K0700FHBF-ND
1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.07K 1% T-2 B14 Vishay - 67P8784 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.07K 1% T-2 B14 Vishay
67P8784
Cmf-55 1.07K 1% T-2 B14 Vishay 67P8784
CMF-55 1.07K 1% T-2 B14

CMF-55 1.07K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0700FHBF CMF551K0700FHBF-ND 67P8784
Product Name RES 1.07K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.07K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers