Vishay Intertechnology, Inc. RES 1.07K OHM 1/2W 0.1% AXIAL CMF551K0700BER6

Description
RES 1.07Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/2W 0.1% AXIAL - CMF551K0700BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/2W 0.1% AXIAL
CMF551K0700BER6
RES 1.07K OHM 1/2W 0.1% AXIAL CMF551K0700BER6
RES 1.07Kohm 1/2W 0.1% AXIAL

RES 1.07Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0700BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0700BER6-ND
Through Hole Resistors CMF551K0700BER6-ND
1.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C5863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C5863
Resistor,metal Film,10.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C5863
Resistor,Metal Film,10.7KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,10.7KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0700BER6 CMF551K0700BER6-ND 40C5863
Product Name RES 1.07K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,10.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details