Vishay Intertechnology, Inc. RES 1.07K OHM 1/2W 0.1% AXIAL CMF551K0700BEEB

Description
RES 1.07Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/2W 0.1% AXIAL - CMF551K0700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/2W 0.1% AXIAL
CMF551K0700BEEB
RES 1.07K OHM 1/2W 0.1% AXIAL CMF551K0700BEEB
RES 1.07Kohm 1/2W 0.1% AXIAL

RES 1.07Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0700BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0700BEEB-ND
Through Hole Resistors CMF551K0700BEEB-ND
1.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.07K .1% T-9 Eb E3 Vishay - 67P8782 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.07K .1% T-9 Eb E3 Vishay
67P8782
Cmf-55 1.07K .1% T-9 Eb E3 Vishay 67P8782
CMF-55 1.07K .1% T-9 EB e3

CMF-55 1.07K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0700BEEB CMF551K0700BEEB-ND 67P8782
Product Name RES 1.07K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.07K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details