Vishay Intertechnology, Inc. RES 1.05K OHM 1/2W 1% AXIAL CMF551K0500FKRE70

Description
RES 1.05Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/2W 1% AXIAL - CMF551K0500FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/2W 1% AXIAL
CMF551K0500FKRE70
RES 1.05K OHM 1/2W 1% AXIAL CMF551K0500FKRE70
RES 1.05Kohm 1/2W 1% AXIAL

RES 1.05Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0500FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0500FKRE70-ND
Through Hole Resistors CMF551K0500FKRE70-ND
1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.05K 1% T-1 R36 Vishay - 67P8780 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.05K 1% T-1 R36 Vishay
67P8780
Cmf-55-70 1.05K 1% T-1 R36 Vishay 67P8780
CMF-55-70 1.05K 1% T-1 R36

CMF-55-70 1.05K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0500FKRE70 CMF551K0500FKRE70-ND 67P8780
Product Name RES 1.05K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.05K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details