Vishay Intertechnology, Inc. RES 1.05K OHM 1/2W 1% AXIAL CMF551K0500FKRE

Description
RES 1.05Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/2W 1% AXIAL - CMF551K0500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/2W 1% AXIAL
CMF551K0500FKRE
RES 1.05K OHM 1/2W 1% AXIAL CMF551K0500FKRE
RES 1.05Kohm 1/2W 1% AXIAL

RES 1.05Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0500FKRE-ND
Through Hole Resistors CMF551K0500FKRE-ND
1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.05K 1% T-1 R36 Vishay - 67P8779 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05K 1% T-1 R36 Vishay
67P8779
Cmf-55 1.05K 1% T-1 R36 Vishay 67P8779
CMF-55 1.05K 1% T-1 R36

CMF-55 1.05K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0500FKRE CMF551K0500FKRE-ND 67P8779
Product Name RES 1.05K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.05K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers