Vishay Intertechnology, Inc. RES 1.05K OHM 1/2W 1% AXIAL CMF551K0500FKEK

Description
RES 1.05Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/2W 1% AXIAL - CMF551K0500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/2W 1% AXIAL
CMF551K0500FKEK
RES 1.05K OHM 1/2W 1% AXIAL CMF551K0500FKEK
RES 1.05Kohm 1/2W 1% AXIAL

RES 1.05Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0500FKEK-ND
Through Hole Resistors CMF551K0500FKEK-ND
1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.05K 1% T-1 Ek E3 Vishay - 48P5768 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05K 1% T-1 Ek E3 Vishay
48P5768
Cmf-55 1.05K 1% T-1 Ek E3 Vishay 48P5768
CMF-55 1.05K 1% T-1 EK e3

CMF-55 1.05K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0500FKEK CMF551K0500FKEK-ND 48P5768
Product Name RES 1.05K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.05K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details