Vishay Intertechnology, Inc. RES 1.05K OHM 1/2W 1% AXIAL CMF551K0500FKEA

Description
RES 1.05Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/2W 1% AXIAL - CMF551K0500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/2W 1% AXIAL
CMF551K0500FKEA
RES 1.05K OHM 1/2W 1% AXIAL CMF551K0500FKEA
RES 1.05Kohm 1/2W 1% AXIAL

RES 1.05Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0500FKEA-ND
Through Hole Resistors CMF551K0500FKEA-ND
1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.05K 1% T-1 Ea E3 Vishay - 48P5767 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05K 1% T-1 Ea E3 Vishay
48P5767
Cmf-55 1.05K 1% T-1 Ea E3 Vishay 48P5767
CMF-55 1.05K 1% T-1 EA e3

CMF-55 1.05K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0500FKEA CMF551K0500FKEA-ND 48P5767
Product Name RES 1.05K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.05K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers