Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0500FHEA

Description
1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K0500FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0500FHEA-ND
Through Hole Resistors CMF551K0500FHEA-ND
1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K0500FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K0500FHEA
Metal Film Resistors - CMF551K0500FHEA
Metal Film Resistors - Through Hole CMF-55 1.05K 1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 1.05K 1% T-2 EA e3

Supplier's Site
Cmf-55 1.05K 1% T-2 Ea E3 Vishay - 67P8775 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05K 1% T-2 Ea E3 Vishay
67P8775
Cmf-55 1.05K 1% T-2 Ea E3 Vishay 67P8775
CMF-55 1.05K 1% T-2 EA e3

CMF-55 1.05K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0500FHEA-ND CMF551K0500FHEA 67P8775
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.05K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details