Vishay Intertechnology, Inc. RES 1.05K OHM 1/2W 0.5% AXIAL CMF551K0500DHRE

Description
RES 1.05Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/2W 0.5% AXIAL - CMF551K0500DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/2W 0.5% AXIAL
CMF551K0500DHRE
RES 1.05K OHM 1/2W 0.5% AXIAL CMF551K0500DHRE
RES 1.05Kohm 1/2W 0.5% AXIAL

RES 1.05Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0500DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0500DHRE-ND
Through Hole Resistors CMF551K0500DHRE-ND
1.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.05K .5% T-2 R36 Vishay - 67P8774 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05K .5% T-2 R36 Vishay
67P8774
Cmf-55 1.05K .5% T-2 R36 Vishay 67P8774
CMF-55 1.05K .5% T-2 R36

CMF-55 1.05K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0500DHRE CMF551K0500DHRE-ND 67P8774
Product Name RES 1.05K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.05K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details