Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0500DHR6

Description
1.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K0500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0500DHR6-ND
Through Hole Resistors CMF551K0500DHR6-ND
1.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.05K OHM 1/2W 0.5% AXIAL - CMF551K0500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/2W 0.5% AXIAL
CMF551K0500DHR6
RES 1.05K OHM 1/2W 0.5% AXIAL CMF551K0500DHR6
RES 1.05Kohm 1/2W 0.5% AXIAL

RES 1.05Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,1.05Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C5857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.05Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C5857
Resistor,metal Film,1.05Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C5857
Resistor,Metal Film,1.05KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.05KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0500DHR6-ND CMF551K0500DHR6 40C5857
Product Name Through Hole Resistors RES 1.05K OHM 1/2W 0.5% AXIAL Resistor,metal Film,1.05Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details