Vishay Intertechnology, Inc. RES 1.05K OHM 1/2W 0.1% AXIAL CMF551K0500BEBF

Description
RES 1.05Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/2W 0.1% AXIAL - CMF551K0500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/2W 0.1% AXIAL
CMF551K0500BEBF
RES 1.05K OHM 1/2W 0.1% AXIAL CMF551K0500BEBF
RES 1.05Kohm 1/2W 0.1% AXIAL

RES 1.05Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0500BEBF-ND
Through Hole Resistors CMF551K0500BEBF-ND
1.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C5845 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C5845
Resistor,metal Film,10.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C5845
Resistor,Metal Film,10.5KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,10.5KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0500BEBF CMF551K0500BEBF-ND 40C5845
Product Name RES 1.05K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,10.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details