Vishay Intertechnology, Inc. RES 1.04K OHM 1/2W 0.1% AXIAL CMF551K0400BEEA70

Description
RES 1.04Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.04Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.04K OHM 1/2W 0.1% AXIAL - CMF551K0400BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.04K OHM 1/2W 0.1% AXIAL
CMF551K0400BEEA70
RES 1.04K OHM 1/2W 0.1% AXIAL CMF551K0400BEEA70
RES 1.04Kohm 1/2W 0.1% AXIAL

RES 1.04Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0400BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0400BEEA70-ND
Through Hole Resistors CMF551K0400BEEA70-ND
1.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.04K .1% T-9 Ea E3 Vishay - 67P8760 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.04K .1% T-9 Ea E3 Vishay
67P8760
Cmf-55-70 1.04K .1% T-9 Ea E3 Vishay 67P8760
CMF-55-70 1.04K .1% T-9 EA e3

CMF-55-70 1.04K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0400BEEA70 CMF551K0400BEEA70-ND 67P8760
Product Name RES 1.04K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 1.04K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers