Vishay Intertechnology, Inc. RES 1.04K OHM 1/2W 0.1% AXIAL CMF551K0400BEEA

Description
RES 1.04Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.04Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.04K OHM 1/2W 0.1% AXIAL - CMF551K0400BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.04K OHM 1/2W 0.1% AXIAL
CMF551K0400BEEA
RES 1.04K OHM 1/2W 0.1% AXIAL CMF551K0400BEEA
RES 1.04Kohm 1/2W 0.1% AXIAL

RES 1.04Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0400BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0400BEEA-ND
Through Hole Resistors CMF551K0400BEEA-ND
1.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.04K .1% T-9 Ea E3 Vishay - 67P8759 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.04K .1% T-9 Ea E3 Vishay
67P8759
Cmf-55 1.04K .1% T-9 Ea E3 Vishay 67P8759
CMF-55 1.04K .1% T-9 EA e3

CMF-55 1.04K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0400BEEA CMF551K0400BEEA-ND 67P8759
Product Name RES 1.04K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.04K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers