Vishay Intertechnology, Inc. RES 1.02K OHM 1/2W 1% AXIAL CMF551K0200FHR6

Description
RES 1.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/2W 1% AXIAL - CMF551K0200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/2W 1% AXIAL
CMF551K0200FHR6
RES 1.02K OHM 1/2W 1% AXIAL CMF551K0200FHR6
RES 1.02Kohm 1/2W 1% AXIAL

RES 1.02Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0200FHR6-ND
Through Hole Resistors CMF551K0200FHR6-ND
1.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,10.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5822 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,10.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C5822
Res,metal Film,10.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C5822
RES,Metal Film,10.2KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,10.2KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0200FHR6 CMF551K0200FHR6-ND 40C5822
Product Name RES 1.02K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,10.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details