Vishay Intertechnology, Inc. RES 1.02K OHM 1/2W 1% AXIAL CMF551K0200FHEB

Description
RES 1.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/2W 1% AXIAL - CMF551K0200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/2W 1% AXIAL
CMF551K0200FHEB
RES 1.02K OHM 1/2W 1% AXIAL CMF551K0200FHEB
RES 1.02Kohm 1/2W 1% AXIAL

RES 1.02Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.02KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.02KHFCT-ND
Through Hole Resistors CMF1.02KHFCT-ND
1.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.02KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.02KHFTR-ND
Through Hole Resistors CMF1.02KHFTR-ND
1.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.02K 1% T-2 Eb E3 Vishay - 67P8748 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.02K 1% T-2 Eb E3 Vishay
67P8748
Cmf-55 1.02K 1% T-2 Eb E3 Vishay 67P8748
CMF-55 1.02K 1% T-2 EB e3

CMF-55 1.02K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0200FHEB CMF1.02KHFCT-ND 67P8748
Product Name RES 1.02K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.02K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details