Vishay Intertechnology, Inc. RES 1.02K OHM 1/2W 0.5% AXIAL CMF551K0200DHRE

Description
RES 1.02Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/2W 0.5% AXIAL - CMF551K0200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/2W 0.5% AXIAL
CMF551K0200DHRE
RES 1.02K OHM 1/2W 0.5% AXIAL CMF551K0200DHRE
RES 1.02Kohm 1/2W 0.5% AXIAL

RES 1.02Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0200DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0200DHRE-ND
Through Hole Resistors CMF551K0200DHRE-ND
1.02 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.02K .5% T-2 R36 Vishay - 67P8745 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.02K .5% T-2 R36 Vishay
67P8745
Cmf-55 1.02K .5% T-2 R36 Vishay 67P8745
CMF-55 1.02K .5% T-2 R36

CMF-55 1.02K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0200DHRE CMF551K0200DHRE-ND 67P8745
Product Name RES 1.02K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.02K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details