Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0200DHR6

Description
1.02 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.02 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K0200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0200DHR6-ND
Through Hole Resistors CMF551K0200DHR6-ND
1.02 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K0200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K0200DHR6
Metal Film Resistors - CMF551K0200DHR6
Metal Film Resistors - Through Hole 1/4watt 1.02Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 1.02Kohms 0.5%

Supplier's Site
Cmf-55 1.02K .5% T-2 Re6 Vishay - 67P8746 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.02K .5% T-2 Re6 Vishay
67P8746
Cmf-55 1.02K .5% T-2 Re6 Vishay 67P8746
CMF-55 1.02K .5% T-2 RE6

CMF-55 1.02K .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0200DHR6-ND CMF551K0200DHR6 67P8746
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.02K .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details