Vishay Intertechnology, Inc. METAL FILM,1/8W,1.02K,.1%,50PPM,T/R CMF551K0200BHR6

Description
METAL FILM,1/8W,1.02K,.1%, 50PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,1.02K,.1%, 50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,1.02K,.1%,50PPM,T/R - CMF551K0200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,1.02K,.1%,50PPM,T/R
CMF551K0200BHR6
METAL FILM,1/8W,1.02K,.1%,50PPM,T/R CMF551K0200BHR6
METAL FILM,1/8W,1.02K,.1%, 50PPM,T/R

METAL FILM,1/8W,1.02K,.1%,50PPM,T/R

Supplier's Site
Through Hole Resistors - CMF551K0200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0200BHR6-ND
Through Hole Resistors CMF551K0200BHR6-ND
1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K0200BHR6 CMF551K0200BHR6-ND
Product Name METAL FILM,1/8W,1.02K,.1%,50PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details