Vishay Intertechnology, Inc. 2W Resistor CMF551K0200BEEK

Description
RES 1.02K OHM 1/2W 0.1% AXIAL Product overview: CMF551K0200BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0200BEEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.02K OHM 1/2W 0.1% AXIAL Product overview: CMF551K0200BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0200BEEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-CMF551K0200BEEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.02K OHM 1/2W 0.1% AXIAL Product overview: CMF551K0200BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0200BEEK can be used for catalog matching and distributor lookup.

RES 1.02K OHM 1/2W 0.1% AXIAL Product overview: CMF551K0200BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0200BEEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1018717-CMF551K0200BEEK
Resistors - Through Hole Resistors 1018717-CMF551K0200BEEK
Win Source Part Number: 1018717-CMF551K0200B EEK Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 1.02 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF55

Win Source Part Number: 1018717-CMF551K0200BEEK
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1.02 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF55

Buy Now Datasheet
Through Hole Resistors - CMF551K0200BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0200BEEK-ND
Through Hole Resistors CMF551K0200BEEK-ND
1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.02K OHM 1/2W 0.1% AXIAL - CMF551K0200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/2W 0.1% AXIAL
CMF551K0200BEEK
RES 1.02K OHM 1/2W 0.1% AXIAL CMF551K0200BEEK
RES 1.02Kohm 1/2W 0.1% AXIAL

RES 1.02Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.02K .1% T-9 Ek E3 Vishay - 67P8739 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.02K .1% T-9 Ek E3 Vishay
67P8739
Cmf-55 1.02K .1% T-9 Ek E3 Vishay 67P8739
CMF-55 1.02K .1% T-9 EK e3

CMF-55 1.02K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF551K0200BEEK 1018717-CMF551K0200BEEK CMF551K0200BEEK-ND CMF551K0200BEEK 67P8739
Product Name 2W Resistor Resistors - Through Hole Resistors Through Hole Resistors RES 1.02K OHM 1/2W 0.1% AXIAL Cmf-55 1.02K .1% T-9 Ek E3 Vishay
Resistance Range 1020 ohms 1020 ohms 1020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS
Technology / Construction MetalFilm MetalFilm
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers