Vishay Intertechnology, Inc. RES 1.02K OHM 1/2W 0.1% AXIAL CMF551K0200BEEB

Description
RES 1.02Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/2W 0.1% AXIAL - CMF551K0200BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/2W 0.1% AXIAL
CMF551K0200BEEB
RES 1.02K OHM 1/2W 0.1% AXIAL CMF551K0200BEEB
RES 1.02Kohm 1/2W 0.1% AXIAL

RES 1.02Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0200BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0200BEEB-ND
Through Hole Resistors CMF551K0200BEEB-ND
1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.02K .1% T-9 Eb E3 Vishay - 67P8738 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.02K .1% T-9 Eb E3 Vishay
67P8738
Cmf-55 1.02K .1% T-9 Eb E3 Vishay 67P8738
CMF-55 1.02K .1% T-9 EB e3

CMF-55 1.02K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0200BEEB CMF551K0200BEEB-ND 67P8738
Product Name RES 1.02K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.02K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers