Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0100BERE70

Description
1.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K0100BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0100BERE70-ND
Through Hole Resistors CMF551K0100BERE70-ND
1.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.01K OHM 1/2W 0.1% AXIAL - CMF551K0100BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01K OHM 1/2W 0.1% AXIAL
CMF551K0100BERE70
RES 1.01K OHM 1/2W 0.1% AXIAL CMF551K0100BERE70
RES 1.01Kohm 1/2W 0.1% AXIAL

RES 1.01Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 1.01 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C5806 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.01 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C5806
Cmf55, 1.01 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C5806
CMF55, 1.01 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 1.01 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0100BERE70-ND CMF551K0100BERE70 40C5806
Product Name Through Hole Resistors RES 1.01K OHM 1/2W 0.1% AXIAL Cmf55, 1.01 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details