Vishay Intertechnology, Inc. RES 1.01K OHM 1/2W 0.1% AXIAL CMF551K0100BER6

Description
RES 1.01Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.01Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.01K OHM 1/2W 0.1% AXIAL - CMF551K0100BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01K OHM 1/2W 0.1% AXIAL
CMF551K0100BER6
RES 1.01K OHM 1/2W 0.1% AXIAL CMF551K0100BER6
RES 1.01Kohm 1/2W 0.1% AXIAL

RES 1.01Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0100BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0100BER6-ND
Through Hole Resistors CMF551K0100BER6-ND
1.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K0100BER6 CMF551K0100BER6-ND
Product Name RES 1.01K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details