Vishay Intertechnology, Inc. RES 1.005K OHM 1/2W 0.1% AXIAL CMF551K0050BHRE

Description
RES 1.005Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.005Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.005K OHM 1/2W 0.1% AXIAL - CMF551K0050BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.005K OHM 1/2W 0.1% AXIAL
CMF551K0050BHRE
RES 1.005K OHM 1/2W 0.1% AXIAL CMF551K0050BHRE
RES 1.005Kohm 1/2W 0.1% AXIAL

RES 1.005Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0050BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0050BHRE-ND
Through Hole Resistors CMF551K0050BHRE-ND
1.005 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.005 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.005K .1% T-2 R36 Vishay - 67P8727 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.005K .1% T-2 R36 Vishay
67P8727
Cmf-55 1.005K .1% T-2 R36 Vishay 67P8727
CMF-55 1.005K .1% T-2 R36

CMF-55 1.005K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0050BHRE CMF551K0050BHRE-ND 67P8727
Product Name RES 1.005K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.005K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1005 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details