Vishay Intertechnology, Inc. RES 1K OHM 1/2W 5% AXIAL CMF551K0000JLEK

Description
RES 1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W 5% AXIAL - CMF551K0000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 5% AXIAL
CMF551K0000JLEK
RES 1K OHM 1/2W 5% AXIAL CMF551K0000JLEK
RES 1Kohm 1/2W 5% AXIAL

RES 1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0000JLEK-ND
Through Hole Resistors CMF551K0000JLEK-ND
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1K 5% T-0 Ek E3 Vishay - 67P8724 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1K 5% T-0 Ek E3 Vishay
67P8724
Cmf-55 1K 5% T-0 Ek E3 Vishay 67P8724
CMF-55 1K 5% T-0 EK e3

CMF-55 1K 5% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0000JLEK CMF551K0000JLEK-ND 67P8724
Product Name RES 1K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1K 5% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details