Vishay Intertechnology, Inc. RES 1K OHM 1/2W 5% AXIAL CMF551K0000JHEA

Description
RES 1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W 5% AXIAL - CMF551K0000JHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 5% AXIAL
CMF551K0000JHEA
RES 1K OHM 1/2W 5% AXIAL CMF551K0000JHEA
RES 1Kohm 1/2W 5% AXIAL

RES 1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0000JHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0000JHEA-ND
Through Hole Resistors CMF551K0000JHEA-ND
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1K 5% T-2 Ea E3 Vishay - 67P8717 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1K 5% T-2 Ea E3 Vishay
67P8717
Cmf-55 1K 5% T-2 Ea E3 Vishay 67P8717
CMF-55 1K 5% T-2 EA e3

CMF-55 1K 5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0000JHEA CMF551K0000JHEA-ND 67P8717
Product Name RES 1K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1K 5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details