Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0000FNEB

Description
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K0000FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0000FNEB-ND
Through Hole Resistors CMF551K0000FNEB-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K0000FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K0000FNEB
Metal Film Resistors - CMF551K0000FNEB
Metal Film Resistors - Through Hole CMF-55 1K 1% T-00 EB e3

Metal Film Resistors - Through Hole CMF-55 1K 1% T-00 EB e3

Supplier's Site
Cmf-55 1K 1% T-00 Eb E3 Vishay - 48P5762 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1K 1% T-00 Eb E3 Vishay
48P5762
Cmf-55 1K 1% T-00 Eb E3 Vishay 48P5762
CMF-55 1K 1% T-00 EB e3

CMF-55 1K 1% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0000FNEB-ND CMF551K0000FNEB 48P5762
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1K 1% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details