Vishay Intertechnology, Inc. RES 1K OHM 1/2W 1% AXIAL CMF551K0000FKRE39

Description
RES 1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W 1% AXIAL - CMF551K0000FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 1% AXIAL
CMF551K0000FKRE39
RES 1K OHM 1/2W 1% AXIAL CMF551K0000FKRE39
RES 1Kohm 1/2W 1% AXIAL

RES 1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0000FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0000FKRE39-ND
Through Hole Resistors CMF551K0000FKRE39-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Kohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Kohms,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5798
Resistor,metal Film,1Kohms,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5798
Resistor,Metal Film,1KOhms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1KOhms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0000FKRE39 CMF551K0000FKRE39-ND 40C5798
Product Name RES 1K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1Kohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers