Vishay Precision Group Cmf55, 1 Kohm, +/1 Percent, 100 Ppm Vishay CMF551K0000FKR739

Description
CMF55, 1 kOhm, +/- 1 Percent, 100 ppm
Description
CMF55, 1 kOhm, +/- 1 Percent, 100 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 1 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5801 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1 Kohm, +/1 Percent, 100 Ppm Vishay
40C5801
Cmf55, 1 Kohm, +/1 Percent, 100 Ppm Vishay 40C5801
CMF55, 1 kOhm, +/- 1 Percent, 100 ppm

CMF55, 1 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40C5801
Product Name Cmf55, 1 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details