Vishay Precision Group RES 1.00K OHM 1/2W 1% AXIAL CMF551K0000FKEK

Description
RES 1.00Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.00Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM 1/2W 1% AXIAL - CMF551K0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/2W 1% AXIAL
CMF551K0000FKEK
RES 1.00K OHM 1/2W 1% AXIAL CMF551K0000FKEK
RES 1.00Kohm 1/2W 1% AXIAL

RES 1.00Kohm 1/2W 1% AXIAL

Supplier's Site
250V Resistor - 53-CMF551K0000FKEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V Resistor
53-CMF551K0000FKEK
250V Resistor 53-CMF551K0000FKEK
1kR 1% Metal Film Resistor, Through-Hole, 250V, 175°C Product overview: CMF551K0000FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000FKEK can be used for catalog matching and distributor lookup.

1kR 1% Metal Film Resistor, Through-Hole, 250V, 175°C Product overview: CMF551K0000FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.00KHJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00KHJ-ND
Through Hole Resistors CMF1.00KHJ-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay - 65K2365 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay
65K2365
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay 65K2365
METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551K0000FKEK 53-CMF551K0000FKEK CMF1.00KHJ-ND 65K2365
Product Name RES 1.00K OHM 1/2W 1% AXIAL 250V Resistor Through Hole Resistors Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Operating DC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers