Vishay Precision Group Through Hole Resistors CMF551K0000FKEA

Description
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF1.00KHHCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00KHHCT-ND
Through Hole Resistors CMF1.00KHHCT-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.00KHHTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00KHHTR-ND
Through Hole Resistors CMF1.00KHHTR-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.00K OHM 1/2W 1% AXIAL - CMF551K0000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/2W 1% AXIAL
CMF551K0000FKEA
RES 1.00K OHM 1/2W 1% AXIAL CMF551K0000FKEA
RES 1.00Kohm 1/2W 1% AXIAL

RES 1.00Kohm 1/2W 1% AXIAL

Supplier's Site
0.5W 250V Resistor - 53-CMF551K0000FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
53-CMF551K0000FKEA
0.5W 250V Resistor 53-CMF551K0000FKEA
1kR Metal Film Resistor, 0.5W, 1%, 250V, Axial Product overview: CMF551K0000FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000FKEA can be used for catalog matching and distributor lookup.

1kR Metal Film Resistor, 0.5W, 1%, 250V, Axial Product overview: CMF551K0000FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay - 26R4029 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay
26R4029
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay 26R4029
METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 1Kohm, 500Mw, 1%; Resistance Vishay - 14N8726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1Kohm, 500Mw, 1%; Resistance Vishay
14N8726
Resistor, Metal Film, 1Kohm, 500Mw, 1%; Resistance Vishay 14N8726
RESISTOR, METAL FILM, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF1.00KHHCT-ND CMF551K0000FKEA 53-CMF551K0000FKEA 26R4029
Product Name Through Hole Resistors RES 1.00K OHM 1/2W 1% AXIAL 0.5W 250V Resistor Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 5 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details