Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0000FKBF39

Description
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K0000FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0000FKBF39-ND
Through Hole Resistors CMF551K0000FKBF39-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K0000FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K0000FKBF39
Metal Film Resistors - CMF551K0000FKBF39
Metal Film Resistors - Through Hole 1Kohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 1Kohm 1% 100PPM 1/4W

Supplier's Site
Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5797 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5797
Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5797
Resistor,Metal Film,10KOhms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0000FKBF39-ND CMF551K0000FKBF39 40C5797
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details