Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0000FHEA

Description
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF1.00KHWCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00KHWCT-ND
Through Hole Resistors CMF1.00KHWCT-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.00KHWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00KHWTR-ND
Through Hole Resistors CMF1.00KHWTR-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-CMF551K0000FHEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CMF551K0000FHEA
Through-Hole Resistor 53-CMF551K0000FHEA
Metal Film Resistors - Through Hole 1/4watt 1Kohms 1% Product overview: CMF551K0000FHEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000FHEA can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/4watt 1Kohms 1% Product overview: CMF551K0000FHEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000FHEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.00K OHM 1/2W 1% AXIAL - CMF551K0000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/2W 1% AXIAL
CMF551K0000FHEA
RES 1.00K OHM 1/2W 1% AXIAL CMF551K0000FHEA
RES 1.00Kohm 1/2W 1% AXIAL

RES 1.00Kohm 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistors - Through Hole 1/4watt 1Kohms 1% - 873-CMF551K0000FHEA - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors - Through Hole 1/4watt 1Kohms 1%
873-CMF551K0000FHEA
Metal Film Resistors - Through Hole 1/4watt 1Kohms 1% 873-CMF551K0000FHEA
Metal Film Resistors - Through Hole 1/4watt 1Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 1Kohms 1%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF1.00KHWCT-ND 53-CMF551K0000FHEA CMF551K0000FHEA 873-CMF551K0000FHEA
Product Name Through Hole Resistors Through-Hole Resistor RES 1.00K OHM 1/2W 1% AXIAL Metal Film Resistors - Through Hole 1/4watt 1Kohms 1%
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads; Through Hole
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers