Vishay Intertechnology, Inc. RES 1K OHM 1/2W 0.5% AXIAL CMF551K0000DHR6

Description
RES 1Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W 0.5% AXIAL - CMF551K0000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 0.5% AXIAL
CMF551K0000DHR6
RES 1K OHM 1/2W 0.5% AXIAL CMF551K0000DHR6
RES 1Kohm 1/2W 0.5% AXIAL

RES 1Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF551K0000DHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551K0000DHR6CT-ND
Through Hole Resistors 541-CMF551K0000DHR6CT-ND
1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF551K0000DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551K0000DHR6TR-ND
Through Hole Resistors 541-CMF551K0000DHR6TR-ND
1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.5 W 1000 ohm Resistor - 53-CMF551K0000DHR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 1000 ohm Resistor
53-CMF551K0000DHR6
Through-Hole 0.5 W 1000 ohm Resistor 53-CMF551K0000DHR6
RESISTOR, METAL FILM, 0.5 W, 0.5 %, 50 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: CMF551K0000DHR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000DHR6 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 0.5 %, 50 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: CMF551K0000DHR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000DHR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C5775 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C5775
Resistor,metal Film,1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C5775
Resistor,Metal Film,1KOhms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551K0000DHR6 541-CMF551K0000DHR6CT-ND 53-CMF551K0000DHR6 40C5775
Product Name RES 1K OHM 1/2W 0.5% AXIAL Through Hole Resistors Through-Hole 0.5 W 1000 ohm Resistor Resistor,metal Film,1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details