Vishay Intertechnology, Inc. RES 1K OHM 1/2W 0.5% AXIAL CMF551K0000DHBF

Description
RES 1Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W 0.5% AXIAL - CMF551K0000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 0.5% AXIAL
CMF551K0000DHBF
RES 1K OHM 1/2W 0.5% AXIAL CMF551K0000DHBF
RES 1Kohm 1/2W 0.5% AXIAL

RES 1Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0000DHBF-ND
Through Hole Resistors CMF551K0000DHBF-ND
1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C5773 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C5773
Resistor,metal Film,1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C5773
Resistor,Metal Film,1KOhms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0000DHBF CMF551K0000DHBF-ND 40C5773
Product Name RES 1K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers