Vishay Intertechnology, Inc. RES 1K OHM 1/2W 0.5% AXIAL CMF551K0000DEEB

Description
RES 1Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W 0.5% AXIAL - CMF551K0000DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 0.5% AXIAL
CMF551K0000DEEB
RES 1K OHM 1/2W 0.5% AXIAL CMF551K0000DEEB
RES 1Kohm 1/2W 0.5% AXIAL

RES 1Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0000DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0000DEEB-ND
Through Hole Resistors CMF551K0000DEEB-ND
1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1K .5% T-9 Eb E3 Vishay - 67P8691 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1K .5% T-9 Eb E3 Vishay
67P8691
Cmf-55 1K .5% T-9 Eb E3 Vishay 67P8691
CMF-55 1K .5% T-9 EB e3

CMF-55 1K .5% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0000DEEB CMF551K0000DEEB-ND 67P8691
Product Name RES 1K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1K .5% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers